TE Connectivity 3-1105050-8
- 收藏
- 对比
3-1105050-8
2460-3-1105050-8
集成电路(IC)
--
大陆
立即发货

3-1105050-8 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
3-1105050-8详情
TE Connectivity 3-1105050-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
触点镀层
Silver
Manufacturer Part Number
3-1105050-8
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.68
Manufacturer Series
1105050
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
Package
Bag
厂商
TE Connectivity
Product Status
活跃
系列
*
连接器类型
连接器接头和PCB插座
性别
Pin
触点类型
Signal
Reach合规守则
unknown
连接器支持类型
连接器附件
家人
1105050
屏蔽的
无
3-1105050-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。