TE Connectivity 3-1197639-9
- 收藏
- 对比
3-1197639-9
2460-3-1197639-9
工具
--
大陆
立即发货

Heat Shrink Equipment, Discrete, Worldwide, SolderSleeves, Linear Reflector, Substrate Length Max 25.4 mm, IR-1759 MiniRay Infrared Heating Tool
1最小包装量--
3-1197639-9详情
TE Connectivity 3-1197639-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Substrate Length Maxu2009(mm)
25.4
Tooling Typeu2009
Linear Reflector
Heat Shrink Equipment Applicationu2009
SolderSleeves
Heat Shrink Equipment Regionu2009
Worldwide
Equipment Processing Typeu2009
Discrete
TE Internal Description
AE-205
TE Internal #
988596-000
3-1197639-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。