TE Connectivity 3-1199172-0
- 收藏
- 对比
3-1199172-0
2460-3-1199172-0
无类别的
--
大陆
立即发货

Connector Triaxial Bayonet Coupled Plug 1-Position Pin-Contact Cable Mount
1最小包装量--
3-1199172-0详情
TE Connectivity 3-1199172-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
3-1199172-0拓展信息







哦! 它是空的。