TE Connectivity 311P407-5S-B-15
- 收藏
- 对比
311P407-5S-B-15
2460-311P407-5S-B-15
套管 - 音频连接器
--
大陆
立即发货

311P407-5S-B-15 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
311P407-5S-B-15详情
TE Connectivity 311P407-5S-B-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
206505-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Tradename
AMPLIMITE
Contact Materials
Brass
RoHS
Compliant
包装
Bulk
终端
Crimp
连接器类型
D-Sub, Receptacle, Signal
定位的数量
78
行数
4
性别
Female
子类别
MIL-Spec / MIL-Type
镀层
Gold
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
311P407-5S-B-15拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。