TE Connectivity 3-1236089-0
- 收藏
- 对比
3-1236089-0
2460-3-1236089-0
D 形连接器
--
大陆
立即发货

D-Sub MIL Spec Connectors MDP308G-915P2
1最小包装量--
3-1236089-0详情
TE Connectivity 3-1236089-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
TE Connectivity / Raychem
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
RoHS
N
Shell Sizes
1
Tradename
AMPLIMITE
Unit Weight
0.226812 oz
包装
Bulk
定位的数量
15 Position
行数
2 Row
性别
Male
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
D-Sub MIL Spec Connectors
产品
Connectors
安装角
Straight
产品类别
D-Sub MIL Spec Connectors
3-1236089-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。