TE Connectivity 3-1374613-3
- 收藏
- 对比
3-1374613-3
2460-3-1374613-3
光纤电缆
--
大陆
立即发货

3-1374613-3 datasheet pdf and Fiber Optic Cables product details from TE Connectivity stock available at utmel
1最小包装量--
3-1374613-3详情
TE Connectivity 3-1374613-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Type
双拉链
RoHS
Non-Compliant
包装
Bulk
连接器类型
Duplex LC, Duplex SC
性别
Male
弱电
Non-Compliant
电缆长度
31 m
辐射硬化
无
无铅
不适用
3-1374613-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。