TE Connectivity 3-1393480-3
- 收藏
- 对比
3-1393480-3
2460-3-1393480-3
D 形连接器 - 并口
--
大陆
立即发货

Solder D-Sub Connectors, Plug, Wire-to-Board, 15 Position, Size 20, Size 2, Mating Retention, .107 in [2.74 mm] Centerline, Printed Circuit Board
1最小包装量--
3-1393480-3详情
TE Connectivity 3-1393480-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
D-Sub Shell Sizeu2009
2
D-Sub Contact Sizeu2009
20
TE Internal #
3-1393480-3
TE Internal Description
V23529B1122C215=SUB D STIFTLEI
Alias #
V23529B1122C215
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
15
3-1393480-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。