TE Connectivity 3-1393670-4
- 收藏
- 对比
3-1393670-4详情
TE Connectivity 3-1393670-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
RoHS
有
Factory Pack QuantityFactory Pack Quantity
100
Contact Materials
铍铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
终端样式
Solder
极性
Standard
绝缘电阻
1 GOhms
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
本体饰面
Gold
产品
Connectors
本体样式
Bulkhead
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
1.0/2.3
3-1393670-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。