TE Connectivity 3-1393680-0
- 收藏
- 对比
3-1393680-0
2460-3-1393680-0
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, DIN 1.6/5.6 Connectors RF Interface, Jack, 75 Ω, RG 179, Screw / Snap-On, 8 GHz Operating Frequency, Cable-to-Cable, 1 Position
1最小包装量--
3-1393680-0详情
TE Connectivity 3-1393680-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1393680-0
TE Internal Description
V23612A 802G 41=GEHAEUSEKUPPLE
Alias #
V23612A 802G 41
RF Interfaceu2009
DIN 1.6/5.6 Connectors
RF Connector Styleu2009
Jack
RF Connector Mated Outer Diameter (Approximate)u2009
10.8u2009mmu2009[u2009.425u2009inu2009]
Impedanceu2009(Ω)
75
Compatible With RF Cable Typeu2009
RG 179
3-1393680-0拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。