注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.587042
10
¥7.15759
100
¥6.752444
500
¥6.370227
1000
¥6.009647
TE Connectivity 31398
- 收藏
- 对比
31398
2460-31398
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, Stud Size #10
--最小包装量--
¥
总价: ¥
31398详情
TE Connectivity 31398重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
31398
TE Internal Description
DG R 22-16 COMM 22-18 MIL 10
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
22
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
10
31398拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。