TE Connectivity 3-1437028-4
- 收藏
- 对比
3-1437028-4
2460-3-1437028-4
集成电路(IC)
--
大陆
立即发货

3-1437028-4 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
3-1437028-4详情
TE Connectivity 3-1437028-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Glass, Polyester
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Manufacturer Part Number
3-1437028-4
Rohs Code
有
Part Life Cycle Code
Obsolete
RoHS
Non-Compliant
定位的数量
40
颜色
Black
Reach合规守则
unknown
Brand Name
AMP
连接器支持类型
连接器附件
可燃性等级
UL94 V-0
3-1437028-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。