TE Connectivity 3-1445055-2
- 收藏
- 对比
3-1445055-2
2460-3-1445055-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 12 Position, 3 mm [.118 in] Centerline, Printed Circuit Board, UL 94V-0, Micro MATE-N-LOK
1最小包装量--
3-1445055-2详情
TE Connectivity 3-1445055-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board
TE Internal #
3-1445055-2
TE Internal Description
MICRO MNL HDR ASSY S/ROW LF
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Number of Positionsu2009
12
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
3-1445055-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。