TE Connectivity 3-147721-1
- 收藏
- 对比
3-147721-1
2460-3-147721-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 32 Position, 2.54 mm [.1 in] Centerline, Gold, Surface Mount, Signal, Black, AMPMODU IV/V
1最小包装量--
3-147721-1详情
TE Connectivity 3-147721-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-147721-1
TE Internal Description
32 MODII HORZ SR SFMNT 30AU
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
32
Number of Rowsu2009
1
3-147721-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。