TE Connectivity 3-1532021-9
- 收藏
- 对比
3-1532021-9
2460-3-1532021-9
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 15 Position, Wire & Cable
1最小包装量--
3-1532021-9详情
TE Connectivity 3-1532021-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Mounting Hardwareu2009
None
Number of Positionsu2009
15
Connector & Housing Typeu2009
Receptacle
Alias #
095-0606-2034
Mil-Spec
M83513/09-B04
TE Internal Description
095-0606-2034=MCDR3-B-15S6G9-
TE Internal #
3-1532021-9
3-1532021-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。