TE Connectivity 3-1532140-6
- 收藏
- 对比
添加到询价列表
3-1532140-6详情
TE Connectivity 3-1532140-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
0个相似型号
3-1532140-6拓展信息








哦! 它是空的。