TE Connectivity 3-1609951-0
- 收藏
- 对比
3-1609951-0
2460-3-1609951-0
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY CORCOM - Part CORPS0SSSH6B
1最小包装量--
3-1609951-0详情
TE Connectivity 3-1609951-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
2.5
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
600
3-1609951-0拓展信息







哦! 它是空的。