TE Connectivity 3-1617029-0
- 收藏
- 对比
3-1617029-0
2460-3-1617029-0
功率继电器,高于 2 A
DIP
大陆
立即发货

Half-Size Signal Relays
1最小包装量--
3-1617029-0详情
TE Connectivity 3-1617029-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
DIP
RoHS
Non-Compliant
Relay Construction
Non-Latching
LED Indicator
无
Operating Temp Range
-65C to 125C
Mounting Styles
Panel
Seal
HERMETIC SEAL
Rad Hardened
无
CoilResistance
160(ohm)
类型
军事接力
引脚数量
8
终端样式
焊钩
触点形式
2 Form C
线圈电流
75(mA)
线圈电压(DC)
12
触点排列
DPDT
线圈抑制二极管
无
3-1617029-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。