TE Connectivity 316389-1
- 收藏
- 对比
316389-1
2460-316389-1
背板连接器 - 配件
--
大陆
立即发货

Connector Accessories Plug Shell
1最小包装量--
316389-1详情
TE Connectivity 316389-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Country of Origin
USA
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
81
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
类型
Ejector Grounding
颜色
Red
特征
Glass Filled 20%
产品类别
TE Connectivity
辐射硬化
无
316389-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。