TE Connectivity 3-1658548-1
- 收藏
- 对比
3-1658548-1
2460-3-1658548-1
端子板 - 线对板
--
大陆
立即发货

FFC Connectors, Header, Wire-to-Board, 18 Position, 2.54 mm [.1 in] Centerline, 1 Row, Right Angle, Pin, Package, Mating Retention
1最小包装量--
3-1658548-1详情
TE Connectivity 3-1658548-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1658548-1
TE Internal Description
FPH-1801G=FLXPAC HDR P 18 RA LF
FFC Connector Product Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
18
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
3-1658548-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。