TE Connectivity 3-1658548-8
- 收藏
- 对比
3-1658548-8
2460-3-1658548-8
端子板 - 线对板
--
大陆
立即发货

FFC Connectors, Header, Wire-to-Board, 21 Position, 2.54 mm [.1 in] Centerline, 1 Row, Right Angle, Pin, Mating Retention, Printed Circuit Board
1最小包装量--
3-1658548-8详情
TE Connectivity 3-1658548-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1658548-8
TE Internal Description
FPH-2101T=FLXPAC HDR P 21 RA LF
FFC Connector Product Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
21
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
3-1658548-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。