TE Connectivity 316769-6
- 收藏
- 对比
316769-6
2460-316769-6
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Cap, Wire-to-Wire, 1 Position, 3.96 mm [.155 in] Centerline, Wire & Cable, UL 94V-0, Power Double Lock
1最小包装量--
316769-6详情
TE Connectivity 316769-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
316769-6
TE Internal Description
POWER D/LOCK CAP HSG 1P BLUE
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Cap
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.155u2009inu2009]
316769-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。