TE Connectivity 3-1734124-1
- 收藏
- 对比
3-1734124-1
2460-3-1734124-1
重载连接器 - 配件
--
大陆
立即发货

Circular DIN Connectors MINI DIN 30u GOLD W/ PANEL GREEN
1最小包装量--
3-1734124-1详情
TE Connectivity 3-1734124-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3-1734124-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
1734124
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
3-1734124-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。