TE Connectivity 3-1734460-2
- 收藏
- 对比
3-1734460-2
2460-3-1734460-2
模块化连接器 - 插孔
--
大陆
立即发货

RJ45 Connectors, RJ45, Multiple Ports, 1 x 4, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Shielded, Cat 3, Standard - Latch Down
1最小包装量--
3-1734460-2详情
TE Connectivity 3-1734460-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
Buyers Products
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
9
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
系列
-
包装
Tube
子类别
Modular Connectors / Ethernet Connectors
配置
1x4
端口的数量
4 Port
产品类别
Modular Connectors / Ethernet Connectors
灯型
LED
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
3-1734460-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。