TE Connectivity 3-1744079-3
- 收藏
- 对比
3-1744079-3
2460-3-1744079-3
矩形连接器 - 针座,公插针
--
大陆
立即发货

Wire-to-Board Headers & Receptacles
1最小包装量--
3-1744079-3详情
TE Connectivity 3-1744079-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-55302
Part # Aliases
10-503304-072
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
55302
Factory Pack QuantityFactory Pack Quantity
500
RoHS
Details
系列
Brush 55302
包装
Bulk
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品
主板连接器
产品类别
矩形MIL规格连接器
3-1744079-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。