TE Connectivity 3-1747052-3
- 收藏
- 对比
3-1747052-3
2460-3-1747052-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 2 Position, 7.92 mm [.312 in] Centerline, Printed Circuit Board, GRACE INERTIA 7.92
1最小包装量--
3-1747052-3详情
TE Connectivity 3-1747052-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1747052-3
TE Internal Description
GIC7.92 2POS_HDR ASSY BLUE KEYING D
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
7.92u2009mmu2009[u2009.312u2009inu2009]
3-1747052-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。