TE Connectivity 3-1768041-6
- 收藏
- 对比
3-1768041-6
2460-3-1768041-6
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene Yellow Strip
1最小包装量--
3-1768041-6详情
TE Connectivity 3-1768041-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Mounting Styles
拧紧
Insertion
终止后
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Minimum Cable Diameter
1
Printer Type
NOT REQUIRED
Factory Pack QuantityFactory Pack Quantity
300
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Strip
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
1.4(mm)
图例
Q
产品类别
Wire Labels & Markers
标记颜色
YELLOW
3-1768041-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。