TE Connectivity 3-1768046-0
- 收藏
- 对比
3-1768046-0
2460-3-1768046-0
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 17 Marker Size, Orange, Agastat 7000
1最小包装量--
3-1768046-0详情
TE Connectivity 3-1768046-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1768046-0
TE Internal Description
STD17-APPLICATOR
Alias #
C56089-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 17
Compatible Cable Diameter Rangeu2009
8.5 – 11.5u2009mmu2009[u2009.335 – .452u2009inu2009]
Primary Product Coloru2009
Orange
操作温度
0 to 105 °C
界面
Serial I2C/PCIe/SPI/
数据总线宽度
64 Bit
3-1768046-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。