TE Connectivity 3-1768047-8
- 收藏
- 对比
3-1768047-8
2460-3-1768047-8
标签,贴纸,贴标 - 预印
--
大陆
立即发货

Pre-Printed Markers, Snap-On, STD 21 Marker Size, Straight Cut, B Printed Marking, Black, Agastat 7000
1最小包装量--
3-1768047-8详情
TE Connectivity 3-1768047-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1768047-8
TE Internal Description
STD21Y-B
Alias #
A78535-000
Marker Styleu2009
Snap-On
Marker Sizeu2009
STD 21
Compatible Cable Diameter Rangeu2009
11 – 15.5u2009mmu2009[u2009.433 – .61u2009inu2009]
Marker Cutu2009
Straight
Printed Markingu2009
B
3-1768047-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。