TE Connectivity 3-1825136-1
- 收藏
- 对比
3-1825136-1
2460-3-1825136-1
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), 1/4-40, Sealed, Copper, Silver, Process Sealed, Alcoswitch Gemini A
--最小包装量--
3-1825136-1详情
TE Connectivity 3-1825136-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1825136-1
TE Internal Description
A101SCWZQ04
Alias #
A101SCWZQ04
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Bushing Thread Sizeu2009
1/4-40
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper
Switch Contact Plating Materialu2009
Silver
3-1825136-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。