TE Connectivity 3-1825137-9
- 收藏
- 对比
3-1825137-9
2460-3-1825137-9
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), 1/4-40, Sealed, Copper, Silver, Alcoswitch Gemini A Series
1最小包装量--
3-1825137-9详情
TE Connectivity 3-1825137-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1825137-9
TE Internal Description
A105SYZQ04
Alias #
A105SYZQ04
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Bushing Thread Sizeu2009
1/4-40
Sealed Deviceu2009
有
Contact Base Materialu2009
Copper
Switch Contact Plating Materialu2009
Silver
3-1825137-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。