TE Connectivity 3-1856388-0
- 收藏
- 对比
3-1856388-0
2460-3-1856388-0
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, Worldwide, Crimp, .6 kV, Copper, Yes, Tinned Cu, Indoor Use, Copper Palm, 1 Hole
1最小包装量--
3-1856388-0详情
TE Connectivity 3-1856388-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1856388-0
TE Internal Description
PGL 6-12 Jaune
Alias #
A32413-000
Compression Connector Product Availabilityu2009
Worldwide
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
.6
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
2.7 – 6.6
3-1856388-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。