TE Connectivity 3-1877069-1
- 收藏
- 对比
3-1877069-1
2460-3-1877069-1
集成电路(IC)
--
大陆
立即发货

3-1877069-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
3-1877069-1详情
TE Connectivity 3-1877069-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
1877069
Risk Rank
5.65
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
3-1877069-1
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
3-1877069-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。