TE Connectivity 3-1925221-6
- 收藏
- 对比
3-1925221-6
2460-3-1925221-6
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, Wire-to-Wire, 9 Position, .025 in [.64 mm] Centerline, Wire & Cable
1最小包装量--
3-1925221-6详情
TE Connectivity 3-1925221-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
Mounting Hardwareu2009
Without
Number of Positionsu2009
9
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Receptacle
Alias #
TMN2S009SC2CM036T
TE Internal Description
TMN2S009SC2CM036T = M32139/04-A18TSS
TE Internal #
3-1925221-6
3-1925221-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。