TE Connectivity 31942
- 收藏
- 对比
31942
2460-31942
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Knife Disconnects, Tin, Wire Insulation Support, 12 – 10 AWG Wire Size, 2.62 – 6.64 mm² Wire Size, STRATO-THERM DIAMOND GRIP
1最小包装量--
31942详情
TE Connectivity 31942重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
31942
TE Internal Description
KNIFE DISCONNECT,DG 12-10
Body Plating Materialu2009
Tin
Wire Insulation Supportu2009
With
Accepts Wire Insulation Diameter (Max)u2009
5.84u2009mmu2009[u2009.23u2009inu2009]
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
2.62 – 6.64
31942拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。