TE Connectivity 3-1971030-8
- 收藏
- 对比
3-1971030-8
2460-3-1971030-8
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 8 Position, .079 in [2 mm] Centerline, 1 Row, Nylon 66 GF, Plug, Socket, GRACE INERTIA 2.0
1最小包装量--
3-1971030-8详情
TE Connectivity 3-1971030-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1971030-8
TE Internal Description
8POS Plug Housing for GIC 2.0 Series
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Number of Rowsu2009
1
Housing Materialu2009
Nylon 66 GF
3-1971030-8拓展信息

















哦! 它是空的。