TE Connectivity 3-1971793-5
- 收藏
- 对比
3-1971793-5
2460-3-1971793-5
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Housings, Wire-to-Board, 3 Position, .098 in [2.5 mm] Centerline, 1 Row, Nylon 66 GF, Plug, Socket, GRACE INERTIA 2.5
1最小包装量--
3-1971793-5详情
TE Connectivity 3-1971793-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Materialu2009
Nylon 66 GF
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Board
TE Internal Description
NEW GI CONN2.5 PLUG HSG 3P BLK
TE Internal #
3-1971793-5
3-1971793-5拓展信息

















哦! 它是空的。