TE Connectivity 3-1987611-6
- 收藏
- 对比
3-1987611-6
2460-3-1987611-6
端子板 - 线对板
--
大陆
立即发货

Standard Edge Connectors, Wire-to-Board, 6 Position, .098 in [2.5 mm] Centerline, Insulation Displacement (IDC), 1 Row, Natural, PBT GF, Fully Loaded
1最小包装量--
3-1987611-6详情
TE Connectivity 3-1987611-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1987611-6
TE Internal Description
AMP DUOPLUG MK I W.LOCKING DGB
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Number of Rowsu2009
1
3-1987611-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。