TE Connectivity 31ESA105MUA20C
- 收藏
- 对比
31ESA105MUA20C
2460-31ESA105MUA20C
电阻器
--
大陆
立即发货

1M Ω, Single Turn Potentiometer, 20 %, .25 W, Terminates To Wire, Panel, 21 x 16.9 mm, 1 Turn, Plain, Single, Top, Spindle, 6 x 20 mm Shaft Size
1最小包装量--
31ESA105MUA20C详情
TE Connectivity 31ESA105MUA20C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
31SE 1MA 6X20PL B8 DPDT
Power Ratingu2009(W)
.25
Product Terminates Tou2009
Wire
Product Mount Typeu2009
Panel
Passive Component Dimensionsu2009(mm)
21 x 16.9
Passive Component Toleranceu2009(%)
20
TE Internal #
1624221-1
31ESA105MUA20C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。