TE Connectivity 3-2005575-3
- 收藏
- 对比
3-2005575-3
2460-3-2005575-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 38 Position, .134 in [3.4 mm] Centerline, Gray, Multilock Connector System
1最小包装量--
3-2005575-3详情
TE Connectivity 3-2005575-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2005575-3
TE Internal Description
060/110/250 LIF 38P PLUG ASSY GRY
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1.5, 2.3, 6.3
Mating Tab Widthu2009(in)
.059, .09, .25
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
38
Centerline (Pitch)u2009
3.4u2009mmu2009[u2009.134u2009inu2009]
3-2005575-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。