TE Connectivity 320818
- 收藏
- 对比
320818
2460-320818
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 16 – 14 AWG Wire Size, 1.25 – 2 mm² Wire Size, 2050 – 5180 CMA Wire Size, SOLISTRAND Budget
1最小包装量--
320818详情
TE Connectivity 320818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
10
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.25 – 2
Wire Sizeu2009(AWG)
16 – 14
Ring & Spade Terminal Typeu2009
矩形舌片
TE Internal Description
BUDGET RECT 16-14 10
TE Internal #
320818
320818拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。