TE Connectivity 320852
- 收藏
- 对比
320852
2460-320852
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Flange Tongue, 16 – 14 AWG Wire Size, 1.25 – 2 mm² Wire Size, 2050 – 5180 CMA Wire Size, SOLISTRAND Budget
1最小包装量--
320852详情
TE Connectivity 320852重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
320852
TE Internal Description
TERMINAL,BUDG SPD 16-14 6
Ring & Spade Terminal Typeu2009
Spade Flange Tongue
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.25 – 2
Wire Sizeu2009(CMA)
2050 – 5180
Stud Sizeu2009
6, M3.5
320852拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。