TE Connectivity 3-208972-9
- 收藏
- 对比
3-208972-9
2460-3-208972-9
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Connector Assembly, Plug, 2 Shell Size, Flange with Mounting Holes, Panel Mount, AMP ARINC 600 Series
1最小包装量--
3-208972-9详情
TE Connectivity 3-208972-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rack & Panel Connector Shell Sizeu2009
2
Connector & Housing Typeu2009
Plug
Connector Product Typeu2009
连接器组件
TE Internal Description
CONN ASSY, PLUG, SZ2 A600
TE Internal #
3-208972-9
Panel Mount Feature Typeu2009
带安装孔的法兰
Sealableu2009
无
3-208972-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。