TE Connectivity 3-2109431-2
- 收藏
- 对比
3-2109431-2
2460-3-2109431-2
无类别的
--
大陆
立即发货

TE Connectivity PCU SLD 91P PLUG ASSY(B-RH) IS
1最小包装量--
添加到询价列表
3-2109431-2详情
TE Connectivity 3-2109431-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
3-2109431-2拓展信息







哦! 它是空的。