TE Connectivity 3-2112231-3
- 收藏
- 对比
3-2112231-3
2460-3-2112231-3
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 46 Position, .157 in [4 mm] Centerline, Sealable, Black, Signal
1最小包装量--
3-2112231-3详情
TE Connectivity 3-2112231-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Number of Positionsu2009
46
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009
1.6u2009mmu2009[u2009.063u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
46POS,AMP MCP1.5K,REC HSG,ASSY
TE Internal #
3-2112231-3
3-2112231-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。