TE Connectivity 3-2112780-5
- 收藏
- 对比
3-2112780-5
2460-3-2112780-5
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 18 Position, .138 in [3.5 mm] Centerline, Sealable, Black, Signal, Hybrid
1最小包装量--
3-2112780-5详情
TE Connectivity 3-2112780-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2112780-5
TE Internal Description
18POS, MIXED,REC HSG,ASSY,SEALED
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
1.2, 2.8
Mating Tab Widthu2009(in)
.047, .11
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
18
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.138u2009inu2009]
3-2112780-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。