TE Connectivity 321163
- 收藏
- 对比
321163
2460-321163
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0000 AWG Wire Size, 96.3 – 117 mm² Wire Size, 190000 – 231100 CMA Wire Size, Stud Size 1/2
1最小包装量--
321163详情
TE Connectivity 321163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
321163
TE Internal Description
TERMINAL,SOLIS R 4/0 1/2
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
0000
Wire Sizeu2009(mm²)
96.3 – 117
Wire Sizeu2009(CMA)
190000 – 231100
Stud Sizeu2009
1/2
321163拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。