TE Connectivity 321286
- 收藏
- 对比
321286
2460-321286
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, Standard, 5180 – 13100 CMA Wire Size, Copper, Yellow, Serrated, PLASTI-GRIP
1最小包装量--
321286详情
TE Connectivity 321286重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
321286
TE Internal Description
PG BUTT 12-10
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
3 – 6
Sealableu2009
无
Splice Featuresu2009
Standard
Accepts Wire Insulation Diameter Rangeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
321286拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。