TE Connectivity 321576
- 收藏
- 对比
321576
2460-321576
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Flag Ring Tongue, 6 AWG Wire Size, 10.5 – 16.8 mm² Wire Size, 20800 – 33100 CMA Wire Size, Stud Size M6 / 1/4
1最小包装量--
321576详情
TE Connectivity 321576重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
321576
TE Internal Description
TERM,SOLIS, FLAG, R, 6, 1/4
Ring & Spade Terminal Typeu2009
Flag Ring Tongue
Wire Sizeu2009(AWG)
6
Wire Sizeu2009(mm²)
10.5 – 16.8
Wire Sizeu2009(CMA)
20800 – 33100
Stud Sizeu2009
1/4, M6
321576拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。