TE Connectivity 321880-1
- 收藏
- 对比
321880-1
2460-321880-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0000 AWG Wire Size, 96.3 – 117 mm² Wire Size, 190000 – 231000 CMA Wire Size, Stud Size M12
1最小包装量--
321880-1详情
TE Connectivity 321880-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
M12
Wire Sizeu2009(CMA)
190000 – 231000
Wire Sizeu2009(mm²)
96.3 – 117
Wire Sizeu2009(AWG)
0000
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
STRATO-THERM, HR 4/0 1/2 NIPL
TE Internal #
321880-1
321880-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。