注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27.676886
10
¥26.110267
100
¥24.632335
500
¥23.23805
1000
¥21.922684
TE Connectivity 321894
- 收藏
- 对比
321894
2460-321894
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, STRATO-THERM DIAMOND GRIP
--最小包装量--
¥
总价: ¥
321894详情
TE Connectivity 321894重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
321894
TE Internal Description
DG 22-16COM 22-18MIL HT R 10
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
10
321894拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。